A 1P 2-Y64168C is a 64-pitch nonmetallic spur gear with 168 teeth, 20° pressure angle, acetal gear body, and brass insert, designed for light-duty mechanical transmission. The gear has a 3/4-inch hub, 2.625-inch pitch diameter, and 2.656-inch outer diameter. It is hubless with no web, as all gears under 80 teeth are, and uses a set screw for bore retention. The bore size is .250 inch for a #6-32 set screw. The gear meets AGMA 8 standards for precision gearing and is rated for inch-based dimensional tolerance of +.001 / -.000 on bore. The product series includes variants from 38 to 174 teeth with consistent material and mounting specifications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64168C |
| Product Name | 64 DP, 168 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 168 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |