A 1P 2-Y64160B is a 64-pitch nonmetallic spur gear with 160 teeth, 20° pressure angle, acetal gear body, and brass insert hub. It has a 0.500-inch bore diameter, a 2.500-inch pitch diameter, a 2.531-inch outside diameter, and a 3/4-inch hub length. The gear complies with AGMA 8 standards and has no web due to exceeding 80 teeth.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64160B |
| Product Name | 64 DP, 160 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |