A 1P 2-Y64152C is a 64-pitch, 152-tooth nonmetallic spur gear with an acetal gear body and brass insert, featuring a 0.250-inch bore and a 3/4-inch hub length. The gear has a 20° pressure angle and a 1/8-inch face width. The pitch diameter is 2.375 inches, and the outside diameter is 2.406 inches. Gears in this series with over 80 teeth have a hub, and all are designed for use with set screws for bore fixation.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64152C |
| Product Name | 64 DP, 152 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 152 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |