Nonmetallic spur gears with 64 pitch, 20° pressure angle, and a 1/8 inch face width consist of an acetal gear body with a brass insert. The 152-tooth version has a 2.375 inch pitch diameter, a 2.406 inch outside diameter, and a 3/4 inch hub length, with a bore diameter of 0.250 inch secured by a #6-32 set screw. Gears under 80 teeth lack webs. All gears in this series have a bore tolerance of +0.001 / -0.000 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64152B |
| Product Name | 64 DP, 152 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 152 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |