Nonmetallic spur gears in 64 pitch, 20° pressure angle, feature an acetal gear with a brass insert and a 0.375-inch bore. Gears with 152 teeth have a pitch diameter of 2.375 inches, an outside diameter of 2.406 inches, and a 3/4-inch hub width. All gears under 80 teeth lack webs. The bore is set screw configured for a #6-32 screw. The product is designed for standard inch-based gearing applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64152A |
| Product Name | 64 DP, 152 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 152 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |