The A 1P 2-Y64 series comprises nonmetallic spur gears with 64 pitch, 20° pressure angle, an acetal gear body, and a brass insert for the bore. The 144-tooth variant has a pitch diameter of 2.250 inches, an outside diameter of 2.281 inches, and a hub length of 3/4 inch. Gears in this series have no webs for fewer than 80 teeth, and bore sizes are provided via set screw options in .125, .1875, and .250 inch diameters. The gear is designed for inch-based systems and adheres to the specifications outlined for 64 pitch acetal gears with brass inserts.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64144A |
| Product Name | 64 DP, 144 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |