Nonmetallic spur gears with 64 pitch, 20° pressure angle, and a 1/8 inch face width are made of acetal with a brass insert. This series includes gears from 38 to 174 teeth, with bore diameters of 0.125, 0.1875, or 0.250 inches. The 130-tooth gear has a pitch diameter of 2.031 inches, an outside diameter of 2.063 inches, and a hub thickness of 3/4 inch. Gears with fewer than 80 teeth have no webs.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64130B |
| Product Name | 64 DP, 130 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |