Nonmetallic spur gears with 64 pitch, 20° pressure angle, and 128 teeth consist of an acetal gear body with a brass insert. The gear has a bore diameter of 2.000 inches and an outside diameter of 2.031 inches, with a 3/4-inch hub width. Gears with 128 teeth feature no webs. The part is designed for use in precision applications requiring low noise and wear resistance.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64128B |
| Product Name | 64 DP, 128 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 128 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |