Nonmetallic spur gear with 120 teeth, 64 pitch, and 20° pressure angle, featuring an acetal gear body and brass insert hub with a 0.250 inch bore diameter and a 3/4 inch hub length. The gear has an outside diameter of 1.875 inches and a pitch diameter of 1.875 inches, with no web for tooth count under 80. The bore is secured with a #6-32 set screw.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64120C |
| Product Name | 64 DP, 120 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |