A 1P 2-Y64110C is a 64-pitch, 110-tooth, 20° pressure angle spur gear with an acetal rim and brass insert, featuring a 0.375-inch bore and a 1.563-inch pitch diameter. The gear has a 1.594-inch outer diameter and a 3/4-inch hub, with no web as specified for gears over 80 teeth.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64110C |
| Product Name | 64 DP, 110 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |