Nonmetallic spur gears with 64 pitch, 20° pressure angle, and an acetal gear body with a brass insert are available in a 1/8 inch face width. The gear with 100 teeth has a pitch diameter of 1.563 inches, an outside diameter of 1.594 inches, and a 0.250 inch bore with a #6-32 set screw. Gears under 80 teeth lack webs. All gears in this series share the same material composition, pressure angle, pitch, and face width.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64100C |
| Product Name | 64 DP, 100 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |