Nonmetallic spur gear with 100 teeth, 64 pitch, and 20° pressure angle, featuring an acetal rim and brass insert with a 0.250-inch bore diameter and 3/4-inch hub length. The gear has a pitch diameter of 1.563 inches and an outside diameter of 1.594 inches, conforming to AGMA 8 standards. All gears under 80 teeth are webless, and this part includes a set screw for bore retention.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64100A |
| Product Name | 64 DP, 100 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |