The A 1P 2-Y64 series comprises 64-pitch, 20° pressure angle, nonmetallic spur gears with an acetal rim and brass insert. Part A 1P 2-Y64095A corresponds to a 95-tooth gear with a 1.484-inch pitch diameter, 1.516-inch outside diameter, and a 0.250-inch bore, secured by a #6-32 set screw and a 1/8-inch sub-drill, with a 3/4-inch hub length. Gears under 80 teeth have no webs. The gear is designed for inch-based mounting with standardized bore and hub dimensions.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64095A |
| Product Name | 64 DP, 95 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |