Nonmetallic spur gears with 64 pitch, 20° pressure angle, and 90 teeth are made of acetal with a brass insert, featuring a 0.250 inch bore diameter and a 3/4 inch hub length. The gear has a pitch diameter of 1.406 inches and an outside diameter of 1.438 inches. Gears with fewer than 80 teeth are webless.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64090C |
| Product Name | 64 DP, 90 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |