A 1P 2-Y64088B is a 64-diametral pitch, 88-tooth, 20° pressure angle spur gear with an acetal rim and brass insert, featuring a 0.1875-inch bore secured by a #4-40 set screw. The gear has an outside diameter of 1.406 inches and a pitch diameter of 1.375 inches, with a 5/8-inch hub thickness. It has no web, as specified for gears under 80 teeth, and is designed for nonmetallic, low-load applications requiring precise alignment and corrosion resistance.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64088B |
| Product Name | 64 DP, 88 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 88 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |