Sixty-four pitch nonmetallic spur gears with a 20° pressure angle feature an acetal gear body and a brass insert, with an 88-tooth configuration, a 1.375-inch pitch diameter, a 1.406-inch outside diameter, and a 5/8-inch hub length. The bore is set screw type, sized for a #4-40 set screw, with a sub-drill of 1/8 inch. Gears under 80 teeth have no webs and are incompatible with Fairloc, hubless, or pin-type hubs. The part is designed for inch-based metric systems and conforms to AGMA 8 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64088A |
| Product Name | 64 DP, 88 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 88 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |