Acetal spur gear with a brass insert, 64 pitch, 85 teeth, 20° pressure angle, 1/8 inch face width, and a 0.328 inch bore diameter with a 6-32 set screw. The pitch diameter is 1.328 inches and the outside diameter is 1.359 inches. The hub is 5/8 inch thick. Gears under 80 teeth have no webs.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64085A |
| Product Name | 64 DP, 85 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |