The A 1P 2-Y64084B is a 64-pitch nonmetallic spur gear with 84 teeth, 20° pressure angle, and a bore diameter of 0.1875 inch, featuring an acetal gear body with a brass insert. Thegear has an outside diameter of 1.344 inches and a hub thickness of 5/8 inch. All gears in this series under 80 teeth lack webs, and bore sizes are set screw compatible with a #4-40 set screw. The product is designed for precision mechanical applications where material compatibility and dimensional accuracy are critical.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64084B |
| Product Name | 64 DP, 84 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |