Nonmetallic spur gears with 64 pitch, 20° pressure angle, and an acetal gear body with a brass insert are offered in a range of tooth counts. The 80-tooth variant has a pitch diameter of 1.250 inches, an outside diameter of 1.281 inches, and a .250 inch bore with a #6-32 set screw. All gears under 80 teeth have no webs. The bore is machined to a tolerance of +.001 / -.000 inch, and the face width is 1/8 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64080C |
| Product Name | 64 DP, 80 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |