An 80-tooth 64-pitch spur gear with a 20° pressure angle, machined from acetal with a brass insert, features a 0.1875-inch bore with a set screw for fastening. The gear has a pitch diameter of 1.250 inches, an outer diameter of 1.281 inches, and a hub thickness of 5/8 inch. It is designed for nonmetallic gear applications and follows the 64-pitch standard with no webbing due to tooth count under 80.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64080B |
| Product Name | 64 DP, 80 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |