A 1P 2-Y64080A is a 64-pitch, 80-tooth, 20-degree pressure angle spur gear with an acetal rim and brass insert, featuring a 0.250-inch bore with a #6-32 set screw. The gear has an outside diameter of 1.281 inches and a pitch diameter of 1.250 inches, with a 5/8-inch hub thickness. Gears in this series under 80 teeth have no webs. The part is nonmetallic and designed for standard inch gear applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64080A |
| Product Name | 64 DP, 80 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |