The A 1P 2-Y64075C is a 64-pitch, 75-tooth nonmetallic spur gear with a 20° pressure angle, featuring an acetal rim and brass insert. The gear has a 0.250-inch bore with a #6-32 set screw and a hub thickness of 5/8 inch. The pitch diameter is 1.172 inches and the outside diameter is 1.203 inches. Gears in this series under 80 teeth have no webs.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64075C |
| Product Name | 64 DP, 75 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |