Nonmetallic 64-pitch spur gears with 75 teeth, 20° pressure angle, and 1/8 inch face width are made of acetal with a brass insert. The bore is 0.1875 inch diameter with a set screw for fastening. The pitch diameter is 1.172 inches, outside diameter is 1.203 inches, and hub length is 5/8 inch. Gears under 80 teeth have no webs.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64075B |
| Product Name | 64 DP, 75 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |