Stock Drive Products & Sterling Instrument - SDP/SI 64 DP, 75 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear A 1P 2-Y64075A

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1P 2-Y64075A is a 64 pitch nonmetallic spur gear with 75 teeth, 20° pressure angle, and a 0.250 inch bore, made of acetal with a brass insert. The gear has an outside diameter of 1.203 inches and a pitch diameter of 1.172 inches. Hub thickness is 5/8 inch. Gears with fewer than 80 teeth have no webs. The bore is sized for a #6-32 set screw and includes a 1/8 inch sub-drill.

Datasheet Summary
Powered by GS/AI

A 1P 2-Y64075A is a 64 pitch nonmetallic spur gear with 75 teeth, 20° pressure angle, and a 0.250 inch bore, made of acetal with a brass insert. The gear has an outside diameter of 1.203 inches and a pitch diameter of 1.172 inches. Hub thickness is 5/8 inch. Gears with fewer than 80 teeth have no webs. The bore is sized for a #6-32 set screw and includes a 1/8 inch sub-drill.

Suppliers

Company
Product
Description
Supplier Links
64 DP, 75 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear - A 1P 2-Y64075A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
64 DP, 75 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear
A 1P 2-Y64075A
64 DP, 75 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear A 1P 2-Y64075A
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1P 2-Y64075A
Product Name 64 DP, 75 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear
Gear Type Spur; Rack
Number of Teeth 75
Design English
Pressure Angle 20°
Material Brass; Acetal; Acetal, Brass Insert
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 14.5° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
Module 0.5, 80 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details
32 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10C300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details