A 1P 2-Y64074C is a 64-pitch, 74-tooth nonmetallic spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. The gear has a bore diameter of 0.1875 inch with a #4-40 set screw, an outside diameter of 1.188 inch, and a hub length of 5/8 inch. Gears with fewer than 80 teeth have no webs. The part is designed for use in miniature gear trains requiring precision and low friction.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64074C |
| Product Name | 64 DP, 74 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 74 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |