Nonmetallic spur gear with 72 teeth, 64 pitch, and 20° pressure angle, featuring an acetal gear body and brass insert. The bore diameter is 0.1875 inch, secured by a #4-40 set screw. The pitch diameter is 1.125 inch, outside diameter is 1.156 inch, and hub thickness is 5/8 inch. Gears under 80 teeth have no webs. All dimensions adhere to the 64-pitch series standard.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64072B |
| Product Name | 64 DP, 72 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |