Nonmetallic spur gear with 64 teeth, 64 pitch, and 20° pressure angle, featuring an acetal gear body and brass insert with a 0.1875 inch bore diameter, secured by a #4-40 set screw. The gear has an outside diameter of 1.031 inches and a pitch diameter of 1.000 inch, with a 5/8 inch hub length and no web. All gears under 80 teeth are hubless except for the brass insert. The part is designed for use in precise motion control applications requiring low backlash and moderate load capacity.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64064B |
| Product Name | 64 DP, 64 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |