Nonmetallic spur gears with 64 pitch, 20° pressure angle, and a 0.250-inch bore for #6-32 set screw are made from acetal with a brass insert, and have a 1/8-inch face width. Gears with fewer than 80 teeth have no webs; this 60-tooth version has a pitch diameter of 0.938 inch and an outside diameter of 0.969 inch. The hub thickness is 33/64 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64060C |
| Product Name | 64 DP, 60 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |