A 1P 2-Y64060B is a 64-pitch, 60-tooth nonmetallic spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. The bore diameter is 0.1875 inch, sized for a #4-40 set screw, and the gear has a face width of 1/8 inch. The pitch diameter is 0.938 inch, outer diameter is 0.969 inch, and hub thickness is 33/64 inch. Gears under 80 teeth are hubless with no webs.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64060B |
| Product Name | 64 DP, 60 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |