The A 1P 2-Y64060A is a 64-pitch nonmetallic spur gear with 60 teeth, 20° pressure angle, and a brass insert, constructed from acetal. The gear has a 0.938-inch pitch diameter, 0.969-inch outer diameter, and a 33/64-inch hub length, with a 0.250-inch bore sized for a #6-32 set screw. It has no web, consistent with gears under 80 teeth in this series.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64060A |
| Product Name | 64 DP, 60 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |