Nonmetallic spur gears with 64 pitch, 20° pressure angle, and 55 teeth feature an acetal gear body with a brass insert. The gear has a bore diameter of 0.1875 inch secured by a #4-40 set screw, an outside diameter of 0.891 inch, and a pitch diameter of 0.859 inch. The face width is 1/8 inch. Gears with fewer than 80 teeth have no webs. This part is part of a series conforming to AGMA 8 standards for inch-sized gears.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64055B |
| Product Name | 64 DP, 55 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 55 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |