The A 1P 2-Y64 series consists of nonmetallic 64-pitch spur gears with a 20° pressure angle, featuring an acetal gear body and a brass insert. The 55-tooth variant has a pitch diameter of 0.859 inches, an outer diameter of 0.891 inches, and a bore diameter of 0.1875 inches with a #4-40 set screw. All gears in this series under 80 teeth lack webs and have a 1/8-inch face width. The bore is tolerance-controlled
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64055A |
| Product Name | 64 DP, 55 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 55 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |