The A1P2-Y64 series comprises nonmetallic spur gears with 64 pitch, 20° pressure angle, acetal rims, and brass inserts. The 50-tooth variant has a 0.781-inch pitch diameter, 0.813-inch outside diameter, and a 0.250-inch bore with a #6-32 set screw. Gears under 80 teeth have no webs, and all use the same material and mounting configuration as specified for the series.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64050C |
| Product Name | 64 DP, 50 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |