Nonmetallic spur gear with 44 teeth, 64 pitch, and 20° pressure angle, made of acetal with a brass insert and a 0.1875-inch bore secured by a #4-40 set screw. The gear has a pitch diameter of 0.688 inches, an outside diameter of 0.719 inches, and a 33/64-inch hub thickness, with no web for gears under 80 teeth.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64044B |
| Product Name | 64 DP, 44 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |