A 1P 2-Y64042A is a 64-pitch, 42-tooth spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a 0.250-inch bore with a #6-32 set screw, an outside diameter of 0.688 inches, a pitch diameter of 0.656 inches, and a hub thickness of 33/64 inch. The gear has no web due to having fewer than 80 teeth.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64042A |
| Product Name | 64 DP, 42 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |