A 1P 2-Y64040B is a 64-pitch, 40-tooth, nonmetallic spur gear with an acetal rim and brass insert, featuring a 0.1875-inch bore with a #4-40 set screw. The gear has a 20° pressure angle, 1/8-inch face width, and a pitch diameter of 0.625 inch with an outside diameter of 0.656 inch. The hub height is 33/64 inch. Gears in this series under 80 teeth have no webs. The part adheres to AGMA 8 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64040B |
| Product Name | 64 DP, 40 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |