Nonmetallic spur gear with 64 pitch, 38 teeth, and 20° pressure angle, featuring an acetal gear body and brass insert. The gear has a 0.125 inch bore with a #2-56 set screw and sub-drill, and a 1/8 inch face width. The pitch diameter is 0.594 inch and the outside diameter is 0.625 inch. The hub thickness is 33/64 inch. Gears with fewer than 80 teeth are designed without webs.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64038C |
| Product Name | 64 DP, 38 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 38 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |