A 1P 2-Y48130B is a 48-pitch, 130-tooth nonmetallic spur gear with a 20° pressure angle, featuring an acetal rim and brass insert. It has a 2.708-inch pitch diameter and a 2.750-inch outer diameter, with a bore diameter of 0.1875 inch secured by a set screw and sub-drill. The gear has a 1/8-inch face width and lacks a web, consistent with gears under 130 teeth in this series. All gears in this series conform to the described material and construction standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48130B |
| Product Name | 48 DP, 130 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |