Nonmetallic spur gears with 48 pitch and 20° pressure angle, featuring an acetal gear body and brass insert, are designed for precision motion control. The part has a 1.250-inch pitch diameter, a 1.292-inch outer diameter, and a 0.250-inch bore with a set screw and sub-drill for #6-32 fasteners. The gear has 120 teeth, no web, and a 1/8-inch face width. All gears under 60 teeth lack webs, and bore dimensions are specified to ±0.001 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48120B |
| Product Name | 48 DP, 120 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |