A 1P 2-Y48110C is a 48-pitch, 110-tooth nonmetallic spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. The gear has a bore of 0.250 inch with a set screw and sub-drill, and its pitch diameter is 2.292 inches with an outside diameter of 2.333 inches. The face width is 1/8 inch. Gears in this series with more than 60 teeth include a hub, and all are designed for inch-based mounting dimensions. The part is listed in the 48-pitch acetal and brass insert series, which includes bore sizes from 0.125 inch to 0.250 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48110C |
| Product Name | 48 DP, 110 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |