Stock Drive Products & Sterling Instrument - SDP/SI 48 DP, 110 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear A 1P 2-Y48110B

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nonmetallic spur gear with 110 teeth, 48 diametral pitch, and 20° pressure angle, featuring an acetal rim and brass insert with a .1875-inch bore secured by a set screw. The gear has an outside diameter of 2.333 inches and a pitch diameter of 2.292 inches. All gears in this series under 60 teeth have no webs, and the part is designed for inch-standard applications with a 1/8-inch face width.

Datasheet Summary
Powered by GS/AI

Nonmetallic spur gear with 110 teeth, 48 diametral pitch, and 20° pressure angle, featuring an acetal rim and brass insert with a .1875-inch bore secured by a set screw. The gear has an outside diameter of 2.333 inches and a pitch diameter of 2.292 inches. All gears in this series under 60 teeth have no webs, and the part is designed for inch-standard applications with a 1/8-inch face width.

Suppliers

Company
Product
Description
Supplier Links
48 DP, 110 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear - A 1P 2-Y48110B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
48 DP, 110 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear
A 1P 2-Y48110B
48 DP, 110 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear A 1P 2-Y48110B
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1P 2-Y48110B
Product Name 48 DP, 110 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear
Gear Type Spur; Rack
Number of Teeth 110
Design English
Pressure Angle 20°
Material Brass; Acetal; Acetal, Brass Insert
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 42 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24042A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 42
Design English
View Details
32 D.P., 12 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details
Module 0.5, 48 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details
Module 0.8, 48 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details