Nonmetallic spur gear with 108 teeth, 48 pitch, and 20° pressure angle, featuring an acetal gear body with a brass insert and a .250-inch bore secured by a set screw and sub-drill. The gear has a pitch diameter of 2.250 inches and an outer diameter of 2.292 inches, with a 1/8-inch face width. All gears under 60 teeth lack webs, and this part conforms to the stated inch-based specifications for bore size and dimensions.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48108A |
| Product Name | 48 DP, 108 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 108 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |