The A 1P 2-Y48100B is a 48-pitch, 100-tooth nonmetallic spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. The part has a bore diameter of 0.1875 inch, secured by a set screw. The gear's pitch diameter is 2.083 inch and outer diameter is 2.125 inch. It has no web due to exceeding 60 teeth. The described series includes gears from 28 to 130 teeth, all with a 1/8 inch face width and standard Acetal/Brass construction.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48100B |
| Product Name | 48 DP, 100 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |