A 1P 2-Y48100A is a 48-pitch, 100-tooth spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. The gear has a bore diameter of 2.083 inches and an outside diameter of 2.125 inches, with a set screw and sub-drill configuration for shaft retention. The gear has no web due to exceeding 60 teeth. The part conforms to the 48-pitch nonmetallic spur gear series, with a face width of 1/8 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48100A |
| Product Name | 48 DP, 100 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |