Nonmetallic spur gears with 48 pitch, 20° pressure angle, and a 96-tooth count feature an acetal gear body with a brass insert. The bore diameter is 0.250 inch, featuring a set screw and sub-drill for shaft mounting. The gear has a 1/8 inch face width, an outside diameter of 2.042 inches, and a pitch diameter of 2.000 inches. Gears of this type have no web for tooth counts under 60, but this 96-tooth gear includes a hub. The design adheres to the 48 pitch, inch-based specification and includes a brass insert for improved mounting integrity.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48096C |
| Product Name | 48 DP, 96 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |