A 1P 2-Y48096B is a 48-pitch, 96-tooth nonmetallic spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. The gear has a bore diameter of 0.500 inch with a set screw and sub-drill mounting. It is 5/8 inch face width and has an outside diameter of 2.042 inches. Gears in this series under 60 teeth have no webs; 96-teeth gears include a hub. The gear dimensions and configuration conform to the 48-pitch series specified for acetal with brass insert.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48096B |
| Product Name | 48 DP, 96 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |