A 1P 2-Y48090B is a 48-pitch, 90-tooth, nonmetallic spur gear with an acetal gear body and brass insert, featuring a 0.1875-inch bore with a set screw and sub-drill. It has a 20° pressure angle and 1/8-inch face width. The gear has a pitch diameter of 1.875 inches and an outer diameter of 1.917 inches. Gears in this series with fewer than 60 teeth have no webs. The part conforms to AGMA 8 standards for gear quality.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48090B |
| Product Name | 48 DP, 90 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal With Brass Insert |