Nonmetallic spur gear with 90 teeth, 48 pitch, and 20° pressure angle, featuring an acetal gear body and brass insert. The gear has a 1.875-inch pitch diameter, 1.917-inch outside diameter, and a 0.250-inch bore with a set screw for mounting. Designed for applications requiring precision nonmetallic gearing, it complies with AGMA 8 standards and has a 1/8-inch face width.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48090A |
| Product Name | 48 DP, 90 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal With Brass Insert |