Nonmetallic spur gear with 84 teeth, 48 diametral pitch, and 20° pressure angle, featuring an acetal gear body and brass insert. The bore is 0.250 inch with a set screw for shaft retention. The gear has a 1/8 inch face width and no web, as specified for gears under 60 teeth; however, this gear exceeds that threshold and retains a hub. Catalog number matches the specification for 84 teeth, with pitch diameter of 1.750 inches and outside diameter of 1.792 inches.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48084C |
| Product Name | 48 DP, 84 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |