Stock Drive Products & Sterling Instrument - SDP/SI 48 DP, 75 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear A 1P 2-Y48075A

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1P 2-Y48075A is a spur gear featuring 75 teeth, a 48 diametral pitch (DP), and a 20° pressure angle. It is constructed from acetal with a brass insert, providing a balance of strength and lightweight properties. This gear is designed without webs, which is typical for gears with fewer than 60 teeth, ensuring a streamlined profile. The gear is compatible with various bore sizes, including .125, .1875, and .250 inches, and can accommodate set screws for secure fastening. This product is suitable for applications requiring precise motion transfer and durability in a compact design.

Datasheet Summary
Powered by GS/AI

The A 1P 2-Y48075A is a spur gear featuring 75 teeth, a 48 diametral pitch (DP), and a 20° pressure angle. It is constructed from acetal with a brass insert, providing a balance of strength and lightweight properties. This gear is designed without webs, which is typical for gears with fewer than 60 teeth, ensuring a streamlined profile. The gear is compatible with various bore sizes, including .125, .1875, and .250 inches, and can accommodate set screws for secure fastening. This product is suitable for applications requiring precise motion transfer and durability in a compact design.

Suppliers

Company
Product
Description
Supplier Links
48 DP, 75 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear - A 1P 2-Y48075A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
48 DP, 75 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear
A 1P 2-Y48075A
48 DP, 75 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear A 1P 2-Y48075A
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1P 2-Y48075A
Product Name 48 DP, 75 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear
Gear Type Spur; Rack
Number of Teeth 75
Design English
Pressure Angle 20°
Material Brass; Acetal; Acetal, Brass Insert
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 6 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 6
Design English
View Details
48 D.P., 14.5° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
Module 0.4, 36 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
0.5 Module, 12 Teeth, 20° Pressure Angle Brass Gear. - A 1B 8MYK05012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack; Pinion
Number of Teeth 12
Design Metric
View Details